Board Euro Connector, 48 Contact(s), 3 Row(s), Female, Right Angle, Solder Terminal, Product overview: 09282486801 from HARTING is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, DIN 41612 Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 307-09282486801 can be used for catalog matching and distributor lookup.
48 Position Din Connector Receptacle, Female Sockets Gold Through Hole, Right Angle
HARTING 09282486801 DIN 41612 Connector
CONN DIN RCPT 48POS PCB RA GOLD
| ERSAELECTRONICS PTE. LTD. | DigiKey | RS Components, Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 307-09282486801 | 1195-1890-ND | 162466 | 09282486801 |
| Product Name | Electronic Connector | DIN 41612 | DIN 41612 Connectors | Backplane Connectors - DIN 41612 |
| Connector Type | Receptacle, Female Sockets | DIN Connector | ||
| Mounting | Through Hole, Right Angle | |||
| Contact Pitch | 2.54 mm (0.1000 inch) |