PCB DIN connector Type C press 30-pin F
HARTING 09252306850 DIN 41612 Connector
PCB DIN connector Type C press 30-pin F
30 Position Din Connector Receptacle, Female Sockets Through Hole
CONN DIN RCPT 30POS PCB
| RS Components, Ltd. | RS Components, Ltd. | DigiKey | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | 6931950P | 6931950 | 1195-1882-ND | 09252306850 |
| Product Name | DIN 41612 Connectors | DIN 41612 Connectors | DIN 41612 | Backplane Connectors - DIN 41612 |
| Connector Type | DIN Connector | DIN Connector | Receptacle, Female Sockets | |
| Gender | Female / Jack | Male / Plug; Female / Jack | ||
| Geometry | Straight | Straight; Straight | ||
| Termination | Solder |