HARTING 09231486921 DIN 41612 Connector
48 way DIN41612 1/2 C plug,r/a terminals
48 way DIN41612 1/2 C plug,r/a terminals
48 Position Din Connector Header, Male Pins Gold Through Hole, Right Angle
48 Pos 3 Row RA Header, 2.54mm Pitch, Solder, Male Product overview: 09231486921 from HARTING is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, DIN 41612 Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 307-09231486921 can be used for catalog matching and distributor lookup.
CONN DIN HDR 48POS PCB RA GOLD
| RS Components, Ltd. | RS Components, Ltd. | DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 470780 | 470780P | 1195-1856-ND | 307-09231486921 | 09231486921 |
| Product Name | DIN 41612 Connectors | DIN 41612 Connectors | DIN 41612 | Electronic Connector | Backplane Connectors - DIN 41612 |
| Connector Type | DIN Connector | DIN Connector | Header, Male Pins | ||
| Gender | Male / Plug | Male / Plug | Male / Plug | ||
| Geometry | Right Angle; Right angle | Right Angle | |||
| Termination | Solder | Solder |