20 Position Din Connector Receptacle, Female Sockets Gold or Gold-Palladium Through Hole
HARTING 09242206841 DIN 41612 Connector
PCB DIN connector Type B 20-pin F
Board Euro Connector Product overview: 09242206841 from HARTING is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, DIN 41612 Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 307-09242206841 can be used for catalog matching and distributor lookup.
CONN DIN RCPT 20POS PCB GOLD
| DigiKey | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 1195-4669-ND | 6931925 | 307-09242206841 | 09242206841 |
| Product Name | DIN 41612 | DIN 41612 Connectors | Electronic Connector | Backplane Connectors - DIN 41612 |
| Connector Type | Receptacle, Female Sockets | DIN Connector | ||
| Mounting | Through Hole | Through hole | ||
| Current Rating | 2.0 amps | 2.0 amps | ||
| Contact Pitch | 2.54 mm (0.1000 inch) |