Contact Spring Through Hole
SPRING LOADED PIN, 2A, 18.16MM; Connector Type:Spring Loaded Pin; Centerline Spacing:-; Connector Tip Style:Point; Current Rating:2A; Overall Length:18.16mm; Spring Force Initial:25g; Spring Force Working Travel:60g RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors |
| Product Number | ED1420-ND | 65AC5403 |
| Product Name | Contacts, Spring Loaded (Pogo Pins), and Pressure | Spring Loaded Pin, 2A, 18.16Mm; Connector Type Mill Max |
| Mounting | Through Hole |