32 way 2 row DIN41612 1/2 B plug
HARTING 09221326921 DIN 41612 Connector
32 way 2 row DIN41612 1/2 B plug
32 Position Din Connector Header, Male Pins Gold Through Hole, Right Angle
CONN DIN HDR 32POS PCB RA GOLD
| RS Components, Ltd. | RS Components, Ltd. | DigiKey | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | 9230865 | 470768P | 1195-1845-ND | 09221326921 |
| Product Name | DIN 41612 Connectors | DIN 41612 Connectors | DIN 41612 | Backplane Connectors - DIN 41612 |
| Connector Type | DIN Connector | DIN Connector | Header, Male Pins | |
| Gender | Male / Plug | Male / Plug | ||
| Geometry | Right Angle; Right angle | Right Angle | ||
| Termination | Solder |