20 Position Din Connector Header, Male Pins Gold Through Hole, Right Angle
PCB DIN connector Type B 20-pin M
HARTING 09241206921 DIN 41612 Connector
CONN DIN HDR 20POS PCB RA GOLD
| DigiKey | RS Components, Ltd. | RS Components, Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 1195-1869-ND | 6931907P | 6931907 | 09241206921 |
| Product Name | DIN 41612 | DIN 41612 Connectors | DIN 41612 Connectors | Backplane Connectors - DIN 41612 |
| Connector Type | Header, Male Pins | DIN Connector | DIN Connector | |
| Mounting | Through Hole, Right Angle | Through hole | ||
| Contact Pitch | 2.54 mm (0.1000 inch) | |||
| Number of Contacts | 20 # |