The Card Edge Connector, part number 57AJ4786, is a dual-side connector featuring 46 positions and is designed for panel mounting. It accommodates card thicknesses ranging from 1.37 mm to 1.78 mm. The connector has a straight body orientation and utilizes solder lug for contact termination. It includes mounting options with through holes measuring 3.25 mm in diameter, allowing for secure installation. This connector is RoHS compliant, making it suitable for environmentally conscious projects. The specifications indicate it is part of the 305 series, which is known for its reliability in various electronic applications.
"46 Position Female Connector Non Specified - Dual Edge Gold 0.156"" (3.96mm) Green"
CARD EDGE CONN, DUAL SIDE, 46POS, LUG; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:46 Contacts; Connector Mounting:Panel Mount; Connector Body Orientation:Straight
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors |
| Product Number | 151-305-046-555-512-ND | 57AJ4786 |
| Product Name | Edgeboard Connectors | Card Edge Conn, Dual Side, 46Pos, Lug; Card Edge Connector Type Edac |
| Gender | Female / Jack | |
| Mounting | Board Edge, Straddle Mount | Panel Mount |
| Contact Pitch | 3.96 mm (0.1560 inch) | |
| Number of Contacts | 46 # |