The Card Edge Connector, part number 95F3141, is a dual-side connector designed for through-hole mounting with a total of 36 contacts. It accommodates card thicknesses ranging from 1.37 mm to 1.78 mm. The connector features a contact spacing of 3.96 mm and a row spacing of 3.56 mm. The contact tails are sized at 1.17 mm by 0.33 mm, with a tail length of 5.41 mm. This product is RoHS compliant, ensuring it meets environmental standards. The connector is suitable for applications requiring reliable electrical connections in compact spaces.
"36 Position Female Connector Non Specified - Dual Edge Gold 0.156"" (3.96mm) Green"
CARD EDGE CONN, DUAL SIDE, 36POS, TH; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:36 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors |
| Product Number | 305-036-520-201-ND | 95F3141 |
| Product Name | Edgeboard Connectors | Card Edge Conn, Dual Side, 36Pos, Th; Card Edge Connector Type Edac |
| Gender | Female / Jack | |
| Mounting | Through Hole | Through Hole Mount |
| Contact Pitch | 3.96 mm (0.1560 inch) | |
| Number of Contacts | 36 # |