The Card Edge Connector, part number 86AH3415, is a dual-side connector designed for through-hole mounting with a total of 40 contacts. It accommodates card thicknesses ranging from 1.37 mm to 1.78 mm. The connector features a contact spacing of 3.96 mm and a row spacing of 3.56 mm. It includes floating eyelets for enhanced alignment during installation. The contact tails are designed with dimensions of 1.17 mm by 0.33 mm, with a tail length of 5.41 mm. This connector is suitable for applications requiring reliable connections in electronic assemblies.
"40 Position Female Connector Non Specified - Dual Edge Gold 0.156"" (3.96mm) Green"
CARD EDGE CONN, DUAL SIDE, 40POS, TH; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:40 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors |
| Product Number | 151-305-040-520-503-ND | 86AH3415 |
| Product Name | Edgeboard Connectors | Card Edge Conn, Dual Side, 40Pos, Th; Card Edge Connector Type Edac |
| Gender | Female / Jack | |
| Mounting | Panel Mount, Through Hole | Through Hole Mount |
| Contact Pitch | 3.96 mm (0.1560 inch) | |
| Number of Contacts | 40 # |