EDAC, Inc. Edgeboard Connectors 305-038-556-558

Description
"38 Position Female Connector Non Specified - Dual Edge Gold 0.156"" (3.96mm) Green"
Request a Quote
Description
"38 Position Female Connector Non Specified - Dual Edge Gold 0.156"" (3.96mm) Green"
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Card Edge Connector, Dual Side, 38 Position, is designed for through-hole mounting and accommodates a card thickness of 1.57 mm. It features 38 contacts with a straight body orientation and utilizes solder for contact termination. The connector is compliant with RoHS standards, ensuring it meets environmental regulations. The dimensions include a contact spacing of 3.96 mm and a row spacing of 3.56 mm, making it suitable for various applications requiring reliable electrical connections. This product is ideal for engineers seeking a robust and compliant card edge connector for their projects.

Datasheet Summary
Powered by GS/AI

The Card Edge Connector, Dual Side, 38 Position, is designed for through-hole mounting and accommodates a card thickness of 1.57 mm. It features 38 contacts with a straight body orientation and utilizes solder for contact termination. The connector is compliant with RoHS standards, ensuring it meets environmental regulations. The dimensions include a contact spacing of 3.96 mm and a row spacing of 3.56 mm, making it suitable for various applications requiring reliable electrical connections. This product is ideal for engineers seeking a robust and compliant card edge connector for their projects.

Suppliers

Company
Product
Description
Supplier Links
Edgeboard Connectors - 151-305-038-556-558-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
151-305-038-556-558-ND
Edgeboard Connectors 151-305-038-556-558-ND
"38 Position Female Connector Non Specified - Dual Edge Gold 0.156"" (3.96mm) Green"

"38 Position Female Connector Non Specified - Dual Edge Gold 0.156"" (3.96mm) Green"

Buy Now Datasheet
Card Edge Connectors - Edgeboard Connectors - 305-038-556-558 - Lingto Electronic Limited
Shenzhen, China
Card Edge Connectors - Edgeboard Connectors
305-038-556-558
Card Edge Connectors - Edgeboard Connectors 305-038-556-558
305 SERIES (.156" (3.96MM) CONTA

305 SERIES (.156" (3.96MM) CONTA

Supplier's Site Datasheet
Card Edge Conn, Dual Side, 38Pos, Th; Card Edge Connector Type Edac - 86AH3383 - Newark, An Avnet Company
Chicago, IL, United States
Card Edge Conn, Dual Side, 38Pos, Th; Card Edge Connector Type Edac
86AH3383
Card Edge Conn, Dual Side, 38Pos, Th; Card Edge Connector Type Edac 86AH3383
CARD EDGE CONN, DUAL SIDE, 38POS, TH; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:38 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight ; Contact Termination Type:SolderRoHS Compliant: Yes

CARD EDGE CONN, DUAL SIDE, 38POS, TH; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:38 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight; Contact Termination Type:SolderRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number 151-305-038-556-558-ND 305-038-556-558 86AH3383
Product Name Edgeboard Connectors Card Edge Connectors - Edgeboard Connectors Card Edge Conn, Dual Side, 38Pos, Th; Card Edge Connector Type Edac
Gender Female / Jack
Mounting Board Edge, Straddle Mount Through Hole Mount
Contact Pitch 3.96 mm (0.1560 inch)
Number of Contacts 38 #
Unlock Full Specs
to access all available technical data

Similar Products

D-Sub Connector Assemblies - 2262-A98022-513-ND - DigiKey
Omnetics Connector Corporation
Specs
Category D-Sub Connector
Connector Type Plug, Male Pins
Mounting Through Hole
View Details
PWRBLADE HEADER - VERTICAL - 51701-10002406ACLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Header Connector
Termination Solder To Board
Current Rating 41.0 to 70.0 amps
View Details
3 suppliers
5+5 Pos. Male DIL Vertical Throughboard Conn. Screw-Lok Board Mount (T+R) - G125-MV11005M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details
2 suppliers
PCB Connectors - NCK-FL4G-S-02 - kTB Solutions
Specs
Connector Type 2.92mm Connector; 2.92mm Female
Gender Female / Jack
Frequency 0.000 to 40.000 GHz
View Details