The Card Edge Connector, part number 57AJ2422, features a dual side design with 38 positions and is suitable for through-hole mounting. It accommodates a card thickness of 1.57 mm and has a contact termination type of solder. The connector is RoHS compliant, ensuring it meets environmental standards. The mounting options include 0.128-inch diameter side mounting holes, and it is designed for use with thick printed circuit boards, accepting card slots ranging from 1.37 mm to 1.78 mm. The contact spacing is 3.96 mm, with a row spacing of 3.56 mm, making it compatible with various applications requiring reliable connections.
"38 Position Female Connector Non Specified - Dual Edge Gold 0.156"" (3.96mm) Green"
CARD EDGE CONN, DUAL SIDE, 38POS, TH; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:38 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors |
| Product Number | 151-305-038-521-512-ND | 57AJ2422 |
| Product Name | Edgeboard Connectors | Card Edge Conn, Dual Side, 38Pos, Th; Card Edge Connector Type Edac |
| Gender | Female / Jack | |
| Mounting | Panel Mount, Through Hole | Through Hole Mount |
| Contact Pitch | 3.96 mm (0.1560 inch) | |
| Number of Contacts | 38 # |