The Card Edge Connector, Dual Side, 44 Position, is designed for through-hole mounting and accommodates a card thickness of 1.57 mm. It features 44 contacts with a contact spacing of 3.96 mm and a row spacing of 3.56 mm. The connector is equipped with P.C. tails measuring 1.17 mm by 0.33 mm, with a tail length of 5.41 mm. It includes mounting options with M3-0.5 metric threaded inserts and through holes with a diameter of 3.25 mm. The product is RoHS compliant, ensuring it meets environmental standards. This connector is suitable for applications requiring reliable dual-side connections in electronic assemblies.
"44 Position Female Connector Non Specified - Dual Edge Gold 0.156"" (3.96mm) Green"
CARD EDGE CONN, DUAL SIDE, 44POS, TH; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:44 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors |
| Product Number | 151-305-044-520-507-ND | 86AH3590 |
| Product Name | Edgeboard Connectors | Card Edge Conn, Dual Side, 44Pos, Th; Card Edge Connector Type Edac |
| Gender | Female / Jack | |
| Mounting | Panel Mount, Through Hole | Through Hole Mount |
| Contact Pitch | 3.96 mm (0.1560 inch) | |
| Number of Contacts | 44 # |