EDAC, Inc. Edgeboard Connectors 305-040-521-512

Description
"40 Position Female Connector Non Specified - Dual Edge Gold 0.156"" (3.96mm) Green"
Request a Quote
Description
"40 Position Female Connector Non Specified - Dual Edge Gold 0.156"" (3.96mm) Green"
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Card Edge Connector, part number 57AJ2426, is a dual-side connector designed for through-hole mounting with a total of 40 contacts. It accommodates card thicknesses ranging from 1.37 mm to 1.78 mm. The connector features a straight body orientation and utilizes solder for contact termination. It includes mounting options with 0.128-inch diameter side mounting holes and is compliant with RoHS standards. The contact spacing is 0.156 inches, and the connector is suitable for various applications requiring reliable electrical connections in compact spaces.

Datasheet Summary
Powered by GS/AI

The Card Edge Connector, part number 57AJ2426, is a dual-side connector designed for through-hole mounting with a total of 40 contacts. It accommodates card thicknesses ranging from 1.37 mm to 1.78 mm. The connector features a straight body orientation and utilizes solder for contact termination. It includes mounting options with 0.128-inch diameter side mounting holes and is compliant with RoHS standards. The contact spacing is 0.156 inches, and the connector is suitable for various applications requiring reliable electrical connections in compact spaces.

Suppliers

Company
Product
Description
Supplier Links
Edgeboard Connectors - 151-305-040-521-512-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
151-305-040-521-512-ND
Edgeboard Connectors 151-305-040-521-512-ND
"40 Position Female Connector Non Specified - Dual Edge Gold 0.156"" (3.96mm) Green"

"40 Position Female Connector Non Specified - Dual Edge Gold 0.156"" (3.96mm) Green"

Buy Now Datasheet
Card Edge Conn, Dual Side, 40Pos, Th; Card Edge Connector Type Edac - 57AJ2426 - Newark, An Avnet Company
Chicago, IL, United States
Card Edge Conn, Dual Side, 40Pos, Th; Card Edge Connector Type Edac
57AJ2426
Card Edge Conn, Dual Side, 40Pos, Th; Card Edge Connector Type Edac 57AJ2426
CARD EDGE CONN, DUAL SIDE, 40POS, TH; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:40 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight ; Contact Termination Type:SolderRoHS Compliant: Yes

CARD EDGE CONN, DUAL SIDE, 40POS, TH; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:40 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight; Contact Termination Type:SolderRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 151-305-040-521-512-ND 57AJ2426
Product Name Edgeboard Connectors Card Edge Conn, Dual Side, 40Pos, Th; Card Edge Connector Type Edac
Gender Female / Jack
Mounting Panel Mount, Through Hole Through Hole Mount
Contact Pitch 3.96 mm (0.1560 inch)
Number of Contacts 40 #
Unlock Full Specs
to access all available technical data

Similar Products

PCB Connectors - NCS-FL2G-S-04 - kTB Solutions
Specs
Connector Type SMA; SMA Female
Gender Female / Jack
Frequency 0.000 to 26.500 GHz
View Details
PCB Headers - 1730950 - RS Components, Ltd.
RS Components, Ltd.
Specs
Category Board to Board Connector; Wire to Board Connector
Connector Type Header Connector
Termination Solder
View Details
Interconnect Input/Output Connectors - Micro USB 2.0 Connectors - Rego Electronics Inc.
Specs
Category USB
Connector Type USB A
Gender Female / Jack
View Details
Quick Connects, Quick Disconnect Connectors - 36-1242-ND - DigiKey
Specs
Gender Male / Plug
Mounting Board, Chassis
View Details
2 suppliers