EDAC, Inc. Edgeboard Connectors 305-044-521-268

Description
"44 Position Female Connector Non Specified - Dual Edge Gold 0.156"" (3.96mm) Green"
Request a Quote
Description
"44 Position Female Connector Non Specified - Dual Edge Gold 0.156"" (3.96mm) Green"
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Card Edge Connector, part number 86AH3599, features a dual side design with 44 positions and is suitable for through-hole mounting. It accommodates a card thickness of 1.57 mm and utilizes solder for contact termination. The connector is RoHS compliant, ensuring it meets environmental standards. The contact spacing is 0.156 inches (3.96 mm) with a row spacing of 0.140 inches (3.56 mm). This connector is designed for reliable connections in various electronic applications, making it a suitable choice for engineers seeking a robust card edge connector solution.

Datasheet Summary
Powered by GS/AI

The Card Edge Connector, part number 86AH3599, features a dual side design with 44 positions and is suitable for through-hole mounting. It accommodates a card thickness of 1.57 mm and utilizes solder for contact termination. The connector is RoHS compliant, ensuring it meets environmental standards. The contact spacing is 0.156 inches (3.96 mm) with a row spacing of 0.140 inches (3.56 mm). This connector is designed for reliable connections in various electronic applications, making it a suitable choice for engineers seeking a robust card edge connector solution.

Suppliers

Company
Product
Description
Supplier Links
Edgeboard Connectors - 151-305-044-521-268-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
151-305-044-521-268-ND
Edgeboard Connectors 151-305-044-521-268-ND
"44 Position Female Connector Non Specified - Dual Edge Gold 0.156"" (3.96mm) Green"

"44 Position Female Connector Non Specified - Dual Edge Gold 0.156"" (3.96mm) Green"

Buy Now Datasheet
Card Edge Conn, Dual Side, 44Pos, Th; Card Edge Connector Type Edac - 86AH3599 - Newark, An Avnet Company
Chicago, IL, United States
Card Edge Conn, Dual Side, 44Pos, Th; Card Edge Connector Type Edac
86AH3599
Card Edge Conn, Dual Side, 44Pos, Th; Card Edge Connector Type Edac 86AH3599
CARD EDGE CONN, DUAL SIDE, 44POS, TH; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:44 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight ; Contact Termination Type:SolderRoHS Compliant: Yes

CARD EDGE CONN, DUAL SIDE, 44POS, TH; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:44 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight; Contact Termination Type:SolderRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 151-305-044-521-268-ND 86AH3599
Product Name Edgeboard Connectors Card Edge Conn, Dual Side, 44Pos, Th; Card Edge Connector Type Edac
Gender Female / Jack
Mounting Panel Mount, Through Hole Through Hole Mount
Contact Pitch 3.96 mm (0.1560 inch)
Number of Contacts 44 #
Unlock Full Specs
to access all available technical data

Similar Products

High Frequency Mini-Lock Connectors - SMPM Series - Molex Signal Tech Industrial Ltd.
Specs
Category Military Connector
Mounting Male Straight PCB Mount
Frequency 110.000 GHz
View Details
6+6 Pos. Male Plug DIL Straight 3mm THT Connector, Screw-Lok Board Mount (T+R) - G125-MV11205M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details
PWRBLADE RECEPTACLE - RIGHT ANGLE - 51760-10104801AALF - Amphenol Communications Solutions
Specs
Termination Solder To Board
Current Rating 41.0 to 70.0 amps
Number of Contacts 48 #
View Details
2 suppliers
PCB Headers - 1730950 - RS Components, Ltd.
RS Components, Ltd.
Specs
Category Board to Board Connector; Wire to Board Connector
Connector Type Header Connector
Termination Solder
View Details