The Card Edge Connector, Dual Side, 44Pos, from Edac features a card thickness acceptance of 1.57mm and is designed for through-hole mounting. It has 44 contacts with a contact spacing of 3.96mm and a row spacing of 3.56mm. The connector is suitable for use with thick printed circuit boards, accommodating thicknesses from 1.37mm to 1.78mm. The contact tails are designed with dimensions of 0.94mm x 0.33mm and a tail length of 3.18mm. This connector is RoHS compliant, ensuring it meets environmental standards. The product is ideal for applications requiring reliable connections in electronic assemblies.
"44 Position Female Connector Non Specified - Dual Edge Gold 0.156"" (3.96mm) Green"
CARD EDGE CONN, DUAL SIDE, 44POS, TH; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:44 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors |
| Product Number | 151-305-044-521-278-ND | 86AH3600 |
| Product Name | Edgeboard Connectors | Card Edge Conn, Dual Side, 44Pos, Th; Card Edge Connector Type Edac |
| Gender | Female / Jack | |
| Mounting | Panel Mount, Through Hole | Through Hole Mount |
| Contact Pitch | 3.96 mm (0.1560 inch) | |
| Number of Contacts | 44 # |