The Card Edge Connector, part number 86AH3507, is a dual-side connector designed for through-hole mounting with a total of 42 contacts. It accommodates a card thickness ranging from 1.37 mm to 1.78 mm. The connector features a straight body orientation and utilizes solder for contact termination. It is compliant with RoHS standards, ensuring it meets environmental regulations. The connector is equipped with M3-0.5 metric threaded inserts for secure mounting, and it includes through holes with a diameter of 3.25 mm for additional mounting options. This product is suitable for applications requiring reliable electrical connections in compact spaces.
"42 Position Female Connector Non Specified - Dual Edge Gold 0.156"" (3.96mm) Green"
CARD EDGE CONN, DUAL SIDE, 42POS, TH; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:42 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors |
| Product Number | 151-305-042-520-507-ND | 86AH3507 |
| Product Name | Edgeboard Connectors | Card Edge Conn, Dual Side, 42Pos, Th; Card Edge Connector Type Edac |
| Gender | Female / Jack | |
| Mounting | Panel Mount, Through Hole | Through Hole Mount |
| Contact Pitch | 3.96 mm (0.1560 inch) | |
| Number of Contacts | 42 # |