The Card Edge Connector, Dual Side, 44 Position, from Edac, features a card thickness acceptance of 1.57 mm and is designed for through-hole mounting. It has 44 contacts with a contact spacing of 3.96 mm and a row spacing of 3.56 mm. The connector is suitable for use with printed circuit boards and includes a solder termination type. The mounting options include .156 inch diameter through holes and M3-0.5 metric threaded inserts. This connector is RoHS compliant, making it suitable for environmentally conscious applications.
"44 Position Female Connector Non Specified - Dual Edge Gold 0.156"" (3.96mm) Green"
CARD EDGE CONN, DUAL SIDE, 44POS, TH; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:44 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors |
| Product Number | 305-044-520-204-ND | 85H4107 |
| Product Name | Edgeboard Connectors | Card Edge Conn, Dual Side, 44Pos, Th; Card Edge Connector Type Edac |
| Gender | Female / Jack | |
| Mounting | Panel Mount, Through Hole | Through Hole Mount |
| Contact Pitch | 3.96 mm (0.1560 inch) | |
| Number of Contacts | 44 # |