The Card Edge Connector, Dual Side, 44 Position, is designed for through-hole mounting and accommodates a card thickness of 1.57 mm. It features 44 contacts with a straight body orientation and utilizes solder for contact termination. The connector is compliant with RoHS standards, ensuring it meets environmental regulations. The mounting options include #4-40 UNC threaded inserts and M3-0.5 metric threaded inserts, providing flexibility in installation. This connector is suitable for applications requiring reliable electrical connections in compact spaces.
"44 Position Female Connector Non Specified - Dual Edge Gold 0.156"" (3.96mm) Green"
CARD EDGE CONN, DUAL SIDE, 44POS, TH; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:44 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors |
| Product Number | 151-305-044-556-508-ND | 86AH3640 |
| Product Name | Edgeboard Connectors | Card Edge Conn, Dual Side, 44Pos, Th; Card Edge Connector Type Edac |
| Gender | Female / Jack | |
| Mounting | Board Edge, Straddle Mount | Through Hole Mount |
| Contact Pitch | 3.96 mm (0.1560 inch) | |
| Number of Contacts | 44 # |