"38 Position Female Connector Non Specified - Dual Edge Gold 0.156"" (3.96mm) Green"
305 SERIES (.156" (3.96MM) CONTA
CARD EDGE CONN, DUAL SIDE, 38POS, TH; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:38 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight
| DigiKey | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 151-305-038-556-568-ND | 305-038-556-568 | 86AH3384 |
| Product Name | Edgeboard Connectors | Card Edge Connectors - Edgeboard Connectors | Card Edge Conn, Dual Side, 38Pos, Th; Card Edge Connector Type Edac |
| Gender | Female / Jack | ||
| Mounting | Board Edge, Straddle Mount | Through Hole Mount | |
| Contact Pitch | 3.96 mm (0.1560 inch) | ||
| Number of Contacts | 38 # |