The Card Edge Connector, part number 86AH3716, is a dual-side connector featuring 46 positions and designed for through-hole mounting. It accommodates a card thickness of 1.57 mm and has a straight body orientation. The connector utilizes solder for contact termination and is compliant with RoHS standards. The contact spacing is 3.96 mm, with a row spacing of 3.56 mm. This connector is suitable for applications requiring reliable connections in electronic assemblies.
"46 Position Female Connector Non Specified - Dual Edge Gold 0.156"" (3.96mm) Green"
CARD EDGE CONN, DUAL SIDE, 46POS, TH; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:46 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors |
| Product Number | 151-305-046-556-201-ND | 86AH3716 |
| Product Name | Edgeboard Connectors | Card Edge Conn, Dual Side, 46Pos, Th; Card Edge Connector Type Edac |
| Gender | Female / Jack | |
| Mounting | Board Edge, Straddle Mount | Through Hole Mount |
| Contact Pitch | 3.96 mm (0.1560 inch) | |
| Number of Contacts | 46 # |