EDAC, Inc. Edgeboard Connectors 305-044-521-568

Description
"44 Position Female Connector Non Specified - Dual Edge Gold 0.156"" (3.96mm) Green"
Request a Quote
Description
"44 Position Female Connector Non Specified - Dual Edge Gold 0.156"" (3.96mm) Green"
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Card Edge Connector, part number 86AH3608, features a dual side design with 44 positions and is suitable for through-hole mounting. It accommodates a card thickness of 1.57 mm and has a contact termination type of solder. The connector is RoHS compliant, ensuring it meets environmental standards. The contact spacing is 0.156 inches (3.96 mm) with a row spacing of 0.140 inches (3.56 mm). This connector is designed for reliable connections in various electronic applications, making it a viable option for engineers seeking a robust card edge solution.

Datasheet Summary
Powered by GS/AI

The Card Edge Connector, part number 86AH3608, features a dual side design with 44 positions and is suitable for through-hole mounting. It accommodates a card thickness of 1.57 mm and has a contact termination type of solder. The connector is RoHS compliant, ensuring it meets environmental standards. The contact spacing is 0.156 inches (3.96 mm) with a row spacing of 0.140 inches (3.56 mm). This connector is designed for reliable connections in various electronic applications, making it a viable option for engineers seeking a robust card edge solution.

Suppliers

Company
Product
Description
Supplier Links
Edgeboard Connectors - 151-305-044-521-568-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
151-305-044-521-568-ND
Edgeboard Connectors 151-305-044-521-568-ND
"44 Position Female Connector Non Specified - Dual Edge Gold 0.156"" (3.96mm) Green"

"44 Position Female Connector Non Specified - Dual Edge Gold 0.156"" (3.96mm) Green"

Buy Now Datasheet
Card Edge Conn, Dual Side, 44Pos, Th; Card Edge Connector Type Edac - 86AH3608 - Newark, An Avnet Company
Chicago, IL, United States
Card Edge Conn, Dual Side, 44Pos, Th; Card Edge Connector Type Edac
86AH3608
Card Edge Conn, Dual Side, 44Pos, Th; Card Edge Connector Type Edac 86AH3608
CARD EDGE CONN, DUAL SIDE, 44POS, TH; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:44 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight ; Contact Termination Type:SolderRoHS Compliant: Yes

CARD EDGE CONN, DUAL SIDE, 44POS, TH; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:44 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight; Contact Termination Type:SolderRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 151-305-044-521-568-ND 86AH3608
Product Name Edgeboard Connectors Card Edge Conn, Dual Side, 44Pos, Th; Card Edge Connector Type Edac
Gender Female / Jack
Mounting Panel Mount, Through Hole Through Hole Mount
Contact Pitch 3.96 mm (0.1560 inch)
Number of Contacts 44 #
Unlock Full Specs
to access all available technical data