The Card Edge Connector, part number 86AH3231, is a dual-side connector designed for through-hole mounting. It features 36 contacts and is suitable for card thicknesses ranging from 1.37 mm to 1.78 mm. The connector has a straight body orientation and utilizes solder for contact termination. It is compliant with RoHS standards, ensuring it meets environmental regulations. The mounting options include M3-0.5 metric threaded inserts and #4-40 UNC threaded inserts, providing flexibility for various applications. The contact spacing is 3.96 mm, with a row spacing of 3.56 mm, making it compatible with standard PCB layouts. This connector is ideal for engineers looking for a reliable and compliant solution for their card edge connection needs.
"36 Position Female Connector Non Specified - Dual Edge Gold 0.156"" (3.96mm) Green"
CARD EDGE CONN, DUAL SIDE, 36POS, TH; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:36 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors |
| Product Number | 151-305-036-520-207-ND | 86AH3231 |
| Product Name | Edgeboard Connectors | Card Edge Conn, Dual Side, 36Pos, Th; Card Edge Connector Type Edac |
| Gender | Female / Jack | |
| Mounting | Panel Mount, Through Hole | Through Hole Mount |
| Contact Pitch | 3.96 mm (0.1560 inch) | |
| Number of Contacts | 36 # |