Win Source Part Number: 1211879-R125426000
Category: Connectors, Interconnects>Coaxia
Connector Type: Jack, Female Socket
Fastening Type: Threaded
Package: Bulk
Contact Termination: Solder
Connector Style: SMA
Frequency - Max: 18 GHz
Housing Color: Gold
Number of Ports: 1
Standard Package: 100
Impedance: 50Ohm
Body Material: Stainless Steel
Shield Termination: Solder
Body Finish: Gold
Center Contact Material: Beryllium Copper
Center Contact Plating: Gold
Dielectric Material: Polytetrafluoroethyl
Mating Cycles: 500
Mounting Type: Through Hole
Temperature Range - Operating: -65°C ~ 165°C
Alternative Parts (Cross-Reference): R125426000.;
ECCN: EAR99
Fake Threat In the Open Market: 45 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8536.69.4010
Mfr: Radiall USA, Inc.
Other Names: R125.426.000,2201-R1
SMA Connector Jack, Female Socket 50Ohm Through Hole Solder
Straight Jack Receptacle for PCB Solder Legs
RF Connectors / Coaxial Connectors SMA / STR JCK RECEPT FOR PCB SOLDER LEGS
SMA F STR PCB C100
| Win Source Electronics | DigiKey | Richardson RFPD | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Coaxial Connectors | Board Mount Connectors | Board Mount Connectors | RF and Microwave Connectors | RF and Microwave Connectors |
| Product Number | 1211879-R125426000 | 2201-R125426000-ND | R125426000 | R125426000 | R125426000 |
| Product Name | Connectors, Interconnects - Coaxial Connectors (RF) | Coaxial Connector (RF) Assemblies | RF Coaxial Board Mount Connector | RF Connectors / Coaxial Connectors | Coaxial Connector (RF) Assemblies |
| Termination | Solder | ||||
| Mounting | Through Hole | Through Hole | Through Hole | ||
| Frequency | 18.000 GHz | ? to 18.000 GHz | 18.000 GHz | ||
| Category | Coaxial Connector; RF and Microwave Connector | Coaxial Connector |