Square Flange Jack Receptacle Tab Contact
SMA Connector Jack, Female Socket 50Ohm Panel Mount, Through Hole Solder Tab
RF Connectors / Coaxial Connectors SMA SQ FLNG JACK RECEP W/ TAB CONTACT
RF / Coaxial Connector, SMA Coaxial, Straight Flanged Jack, Solder, 50 ohm, Beryllium Copper RoHS Compliant: Yes
| Richardson RFPD | DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Coaxial Connectors | Board Mount Connectors | RF and Microwave Connectors | Coaxial Connectors |
| Product Number | R125510000 | 2201-R125510000-ND | R125510000 | 97K9255 |
| Product Name | RF Coaxial Panel Mount Connector | Coaxial Connector (RF) Assemblies | RF Connectors / Coaxial Connectors | Rf / Coaxial Connector, Sma Coaxial, Straight Flanged Jack, Solder, 50 Ohm, Beryllium Copper Rohs Compliant Radiall |
| Gender | Female / Jack | Female / Jack | ||
| Geometry | Straight | Straight | Straight | |
| Termination | Tab | |||
| Category | Coaxial Connector; RF and Microwave Connector |