SMA / right angle jack receptacle for PCB solder legs
SMA Connector Jack, Female Socket 50Ohm Through Hole, Right Angle Solder
Right Angle Female PCB Receptacle
RF Connectors / Coaxial Connectors SMAB(F) R/A PCB RCPT
RF / Coaxial Connector, SMA Coaxial, Right Angle Jack, Through Hole Right Angle, 50 ohm RoHS Compliant: Yes
| Radiall | DigiKey | Richardson RFPD | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | RF and Microwave Connectors | Board Mount Connectors | Board Mount Connectors | RF and Microwave Connectors | Coaxial Connectors |
| Product Number | R124680123 | 2201-R124680123-ND | R124680123 | R124680123 | 97K9231 |
| Product Name | RF Coaxial Connector | Coaxial Connector (RF) Assemblies | RF Coaxial Board Mount Connector | RF Connectors / Coaxial Connectors | Rf / Coaxial Connector, Sma Coaxial, Right Angle Jack, Through Hole Right Angle, 50 Ohm Rohs Compliant Radiall |
| Connector Type | SMA | SMA; Jack, Female Socket | SMA | ||
| Gender | Female / Jack | Female / Jack | Female / Jack | ||
| Geometry | Right Angle | Right Angle | Right Angle | ||
| Frequency | 18.000 GHz | ? to 18.000 GHz |