SMA / straight jack receptacle for PCB solder legs
SMA Connector Jack, Female Socket 50Ohm Through Hole Solder
Straight Jack Receptacle for PCB Solder Legs
RF/COAXIAL, SMA JACK, STRAIGHT, 50 OHM, SOLDER; Connector Type:SMA Coaxial; Connector Body Style:Straight Jack; Coaxial Termination:Through Hole Vertical; Impedance:50ohm; Coaxial Cable Types:-; Contact Material:Beryllium Copper RoHS Compliant: Yes
RF Connectors / Coaxial Connectors SMA / STR JCK RECEPT FOR PCB SOLDER LEGS
| Radiall | DigiKey | Richardson RFPD | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | RF and Microwave Connectors | Board Mount Connectors | Board Mount Connectors | Coaxial Connectors | RF and Microwave Connectors |
| Product Number | R124426123 | 2201-R124426123-ND | R124426123 | 97K9230 | R124426123 |
| Product Name | RF Coaxial Connector | Coaxial Connector (RF) Assemblies | RF Coaxial Board Mount Connector | Rf/coaxial, Sma Jack, Straight, 50 Ohm, Solder; Connector Type Radiall | RF Connectors / Coaxial Connectors |
| Connector Type | SMA | SMA; Jack, Female Socket | SMA | ||
| Gender | Female / Jack | Female / Jack | Female / Jack | Female / Jack | |
| Geometry | Straight | Straight; Straight Jack | Straight | ||
| Frequency | 18.000 GHz | ? to 18.000 GHz |