Win Source Part Number: 1339900-R125463000
Category: Connectors, Interconnects - Coaxial Connectors (RF) - Coaxial Connector (RF) Assemblies
Features: Extended Insulation
Connector Type: Jack, Female Socket
Fastening Type: Threaded
Package: Bulk
Contact Termination: Solder
Connector Style: SMA
Voltage Rating: 500 V
Frequency - Max: 18 GHz
Housing Color: Gold
Number of Ports: 1
Standard Package: 100
Impedance: 50Ohm
Mounting Feature: Flange
Body Material: Stainless Steel
Shield Termination: Solder
Body Finish: Gold
Center Contact Material: Beryllium Copper
Center Contact Plating: Gold
Dielectric Material: Polytetrafluoroethyl
Mating Cycles: 500
Mounting Type: Panel Mount, Through Hole
Temperature Range - Operating: -65°C ~ 165°C
ECCN: EAR99
Fake Threat In the Open Market: 59 pct.
MSL Level: Not Applicable
HTSUS: 8536.69.4010
Mfr: Radiall USA, Inc.
Base Product Number: R12546
2 Holes Flange Jack Receptacle with Shoulder Contact
SMA Connector Jack, Female Socket 50Ohm Panel Mount, Through Hole Solder
RF Connectors / Coaxial Connectors SMA/2H FLNG JK RECP W/ SHOULDER CON
| Win Source Electronics | Richardson RFPD | DigiKey | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Coaxial Connectors | Coaxial Connectors | Board Mount Connectors | RF and Microwave Connectors |
| Product Number | 1339900-R125463000 | R125463000 | 2201-R125463000-ND | R125463000 |
| Product Name | Connectors, Interconnects - Coaxial Connectors (RF) - Coaxial Connector (RF) Assemblies | RF Coaxial Panel Mount Connector | Coaxial Connector (RF) Assemblies | RF Connectors / Coaxial Connectors |
| Termination | Solder | Solder | ||
| Mounting | Panel Mount, Through Hole | Panel Mount, Through Hole | ||
| Voltage Rating | 500 volts | |||
| Frequency | 18.000 GHz | ? to 26.000 GHz |