D-Subminiature, D-Sub Standard Board Mount Connector, Input Output Connectors, Signal 37 way Socket Straight Solder, 500 cycles, Harpoons + Female Screw UNC 4 - 40 + Elec cont., 1.6mm PCB thickness., Amphenol is one of the leading manufacturers of Input Output Connectors. Contact us today for more details of D-Subminiature Delta D Part Number D37S24A6GV00LF.
D37S24A6GV00LF-DSUB S/S STB 37 SOCK LF
37 Position D-Sub Receptacle, Female Sockets Connector
D SUB CONN, RCPT, DC, 37POS, SOLDER; D Sub Connector Type:Standard; Gender:Receptacle; Product Range:Delta D Series; No. of Contacts:37Contacts;
| Amphenol Communications Solutions | Powell Electronics, Inc. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | D37S24A6GV00LF | D37S24A6GV00LF | 609-5567-ND | 62K4483 |
| Product Name | D-Subminiature | D-Sub Connectors | D-Sub Connector Assemblies | D Sub Conn, Rcpt, Dc, 37Pos, Solder; D Sub Connector Type Amphenol Communications Solutions |
| Connector Type | D-Sub Connector; PC Card Connector | D-Sub Connector | Receptacle, Female Sockets | D-Sub Connector |
| Gender | Female / Jack | |||
| Geometry | Straight | |||
| Termination | Solder Tail | Solder | ||
| Mounting | Harpoons + Female Screw UNC 4-40 + Electrical continuity | Through Hole |