TE Connectivity Circular Connector Assemblies D38999/25HB98CN

Description
6 Position Circular Connector Receptacle, Male Pins Solder
Request a Quote Datasheet
Description
6 Position Circular Connector Receptacle, Male Pins Solder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - D38999/25HB98CN-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
D38999/25HB98CN-ND
Circular Connector Assemblies D38999/25HB98CN-ND
6 Position Circular Connector Receptacle, Male Pins Solder

6 Position Circular Connector Receptacle, Male Pins Solder

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Board Mount Connectors
Product Number D38999/25HB98CN-ND
Product Name Circular Connector Assemblies
Connector Type Receptacle, Male Pins
Unlock Full Specs
to access all available technical data

Similar Products

PCB Connectors - NCK-FL4G-D - kTB Solutions
Specs
Connector Type 2.92mm Connector; 2.92mm Female
Gender Female / Jack
Frequency 0.000 to 40.000 GHz
View Details
PCB Sockets - 1224751 - RS Components, Ltd.
RS Components, Ltd.
Specs
Termination Solder
Mounting Surface mount
Contact Pitch 1.27 mm (0.0500 inch)
View Details
Interconnect Input/Output Connectors - RF SMA, SMB, SMC, MCX, MMCX Connector Series - Rego Electronics Inc.
Specs
Category RF and Microwave Connector
Connector Type MCX; MMCX; SMA; SMB; SMC
Termination Through Hole
View Details
PC Pin, Single Post Connectors - 36-1365-2-ND - DigiKey
Specs
Mounting Through Hole
View Details