D-Subminiature, D-Sub Pressfit Connector, Input Output Connectors, Signal 37 way Socket Straight Press-Fit, 500 cycles, Harpoons + Threaded Insert UNC 4 - 40 + Elec cont., 1.6mm, 2.4mm, PCB thickness., Amphenol is one of the leading manufacturers of d-sub pressfit connectors. Contact us today for more details of d-subminiature delta d , part number D37S91C4GX00LF.
D37S91C4GX00LF-DSUB DELTA STR PF 37 SOC
37 Position D-Sub Receptacle, Female Sockets Connector
D37S91C4GX00LF-DSUB DELTA STR PF 37 SOC / Tray RoHS Compliant: Yes
| Amphenol Communications Solutions | Powell Electronics, Inc. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | D37S91C4GX00LF | D37S91C4GX00LF | 609-D37S91C4GX00LF-ND | 82T3792 |
| Product Name | D-Subminiature | D-Sub Connectors | D-Sub Connector Assemblies | D37S91C4Gx00Lf-Dsub Delta Str Pf 37 Soc / Tray Rohs Compliant Amphenol Communications Solutions |
| Connector Type | D-Sub Connector; PC Card Connector | D-Sub Connector | Receptacle, Female Sockets | D-Sub Connector |
| Geometry | Straight | |||
| Termination | Press-Fit | |||
| Mounting | Harpoons + Threaded Insert UNC 4-40 + Electrical continuity | Through Hole |