Amphenol Corporation D-Subminiature D37P91C6PX00LF

Description
D-Subminiature, D-Sub Pressfit Connector, Input Output Connectors, Signal 37 way Pin Straight Press-Fit, 500 cycles, Threaded Insert UNC 4-40, 1.6mm, 2.4mm, PCB thickness., Amphenol is one of the leading manufacturers of d-sub pressfit connectors. Contact us today for more details of d-subminiature delta d , part number D37P91C6PX00LF.
Request a Quote Datasheet
Description
D-Subminiature, D-Sub Pressfit Connector, Input Output Connectors, Signal 37 way Pin Straight Press-Fit, 500 cycles, Threaded Insert UNC 4-40, 1.6mm, 2.4mm, PCB thickness., Amphenol is one of the leading manufacturers of d-sub pressfit connectors. Contact us today for more details of d-subminiature delta d , part number D37P91C6PX00LF.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Subminiature - D37P91C6PX00LF - Amphenol Communications Solutions
Nashua, NH, United States
D-Subminiature
D37P91C6PX00LF
D-Subminiature D37P91C6PX00LF
D-Subminiature, D-Sub Pressfit Connector, Input Output Connectors, Signal 37 way Pin Straight Press-Fit, 500 cycles, Threaded Insert UNC 4-40, 1.6mm, 2.4mm, PCB thickness., Amphenol is one of the leading manufacturers of d-sub pressfit connectors. Contact us today for more details of d-subminiature delta d , part number D37P91C6PX00LF.

D-Subminiature, D-Sub Pressfit Connector, Input Output Connectors, Signal 37 way Pin Straight Press-Fit, 500 cycles, Threaded Insert UNC 4-40, 1.6mm, 2.4mm, PCB thickness., Amphenol is one of the leading manufacturers of d-sub pressfit connectors. Contact us today for more details of d-subminiature delta d , part number D37P91C6PX00LF.

Supplier's Site Datasheet
Swedesboro, NJ, United States
D-Sub Connectors
D37P91C6PX00LF
D-Sub Connectors D37P91C6PX00LF
D37P91C6PX00LF-DSUB DELTA STR PF 37 PIN

D37P91C6PX00LF-DSUB DELTA STR PF 37 PIN

Buy Now
Singapore, Singapore
Electronic Connector
438-D37P91C6PX00LF
Electronic Connector 438-D37P91C6PX00LF
D-Sub Standard Connectors 37P SKT STR PRESSFIT SHELL SIZE C Product overview: D37P91C6PX00LF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Centronics Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 438-D37P91C6PX00LF can be used for catalog matching and distributor lookup.

D-Sub Standard Connectors 37P SKT STR PRESSFIT SHELL SIZE C Product overview: D37P91C6PX00LF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Centronics Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 438-D37P91C6PX00LF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
D-Sub Connector Assemblies - 609-4941-ND - DigiKey
Thief River Falls, MN, United States
D-Sub Connector Assemblies
609-4941-ND
D-Sub Connector Assemblies 609-4941-ND
37 Position D-Sub Plug, Male Pins Connector

37 Position D-Sub Plug, Male Pins Connector

Buy Now Datasheet
37 Position D-Sub Plug, Male Pins Connector, Through Hole Press-Fit - 44-D37P91C6PX00LF - Utmel Electronic Limited
Hong Kong, China
37 Position D-Sub Plug, Male Pins Connector, Through Hole Press-Fit
44-D37P91C6PX00LF
37 Position D-Sub Plug, Male Pins Connector, Through Hole Press-Fit 44-D37P91C6PX00LF
37 Position D-Sub Plug, Male Pins Connector, Through Hole Press-Fit

37 Position D-Sub Plug, Male Pins Connector, Through Hole Press-Fit

Supplier's Site
D Sub Conn, Plug, Dc, 37Pos, Press Fit; D Sub Connector Type Amphenol Communications Solutions - 62K4475 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Conn, Plug, Dc, 37Pos, Press Fit; D Sub Connector Type Amphenol Communications Solutions
62K4475
D Sub Conn, Plug, Dc, 37Pos, Press Fit; D Sub Connector Type Amphenol Communications Solutions 62K4475
D SUB CONN, PLUG, DC, 37POS, PRESS FIT; D Sub Connector Type:Standard; Gender:Plug; Product Range:-; No. of Contacts:37Contacts; D Sub Shell Size:DC; Contact Termination Type:Press Fit; Connector Mounting:Through Hole Mount RoHS Compliant: Yes

D SUB CONN, PLUG, DC, 37POS, PRESS FIT; D Sub Connector Type:Standard; Gender:Plug; Product Range:-; No. of Contacts:37Contacts; D Sub Shell Size:DC; Contact Termination Type:Press Fit; Connector Mounting:Through Hole Mount RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Amphenol Communications Solutions Powell Electronics, Inc. ERSAELECTRONICS PTE. LTD. DigiKey Utmel Electronic Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number D37P91C6PX00LF D37P91C6PX00LF 438-D37P91C6PX00LF 609-4941-ND 44-D37P91C6PX00LF 62K4475
Product Name D-Subminiature D-Sub Connectors Electronic Connector D-Sub Connector Assemblies 37 Position D-Sub Plug, Male Pins Connector, Through Hole Press-Fit D Sub Conn, Plug, Dc, 37Pos, Press Fit; D Sub Connector Type Amphenol Communications Solutions
Connector Type D-Sub Connector; PC Card Connector D-Sub Connector Plug, Male Pins D-Sub Connector
Geometry Straight
Termination Press-Fit Press-Fit Press-Fit Press Fit
Mounting Threaded Insert UNC 4-40 Through Hole Through Hole Mount
Voltage Rating 300 volts 300 volts 300 volts 300 volts
Unlock Full Specs
to access all available technical data