TE Connectivity Deutsch Circular Connector Assemblies D38999/25HB5CN

Description
5 Position Circular Connector Receptacle, Male Pins Solder
Request a Quote Datasheet
Description
5 Position Circular Connector Receptacle, Male Pins Solder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - D38999/25HB5CN-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
D38999/25HB5CN-ND
Circular Connector Assemblies D38999/25HB5CN-ND
5 Position Circular Connector Receptacle, Male Pins Solder

5 Position Circular Connector Receptacle, Male Pins Solder

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Board Mount Connectors
Product Number D38999/25HB5CN-ND
Product Name Circular Connector Assemblies
Connector Type Receptacle, Male Pins
Unlock Full Specs
to access all available technical data

Similar Products

PC Pin, Single Post Connectors - 36-1377-2-ND - DigiKey
Specs
Mounting Through Hole
View Details
Hard Metric, Standard - 2684-104152-ND - DigiKey
Specs
Connector Type Header, Male Pins
Mounting Through Hole
Contact Pitch 2.01 mm (0.0790 inch)
View Details
PCB Connectors - NC2-ML4G-D - kTB Solutions
Specs
Connector Type 2.4mm Connector; 2.4mm Male
Gender Male / Plug
Frequency 0.000 to 50.000 GHz
View Details
D-Sub Connector Assemblies - 2262-A29410-009-ND - DigiKey
Omnetics Connector Corporation
Specs
Category D-Sub Connector
Connector Type Receptacle, Female Sockets
Mounting Through Hole
View Details