21 Position Circular Connector Receptacle, Male Pins Solder
Win Source Part Number: 1218241-D38999/25HH2
Category: Connectors, Interconnects>Circul
Series: MIL-DTL-38999 Series III, DTS
Number of Positions: 21
Color: Silver
Features: Hermetically Sealed
Connector Type: Receptacle, Male Pins
Termination: Solder
Fastening Type: Threaded
Package: Bulk
Contact Material: Nickel Iron Alloy
Voltage Rating: 750VAC, 1050VDC
Ingress Protection: Environment Resistant
Shielding: Shielded
Applications: Aviation, Communication Systems, Industrial
Orientation: E
Standard Package: 1
Shell Size - Insert: 23-21
Contact Finish - Mating: Gold
Mounting Type: Panel Mount, Through Hole
Temperature Range - Operating: -65°C ~ 200°C
Shell Material: Stainless Steel
Shell Finish: Electroless Nickel
Insert Material: Fluorosilicone Elastomer
Alternative Parts (Cross-Reference): YDTS21H23-21CEV001;
ECCN: EAR99
Fake Threat In the Open Market: 79 pct.
REACH Status: REACH Unaffected
HTSUS: 8536.69.4020
Mfr: TE Connectivity Deutsch Connectors
Other Names: YDTS21H23-21CEV001
Base Product Number: D38999/25HH
Primary Material: Metal
| DigiKey | Win Source Electronics | |
|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors |
| Product Number | D38999/25HH21CE-ND | 1218241-D38999/25HH21CE |
| Product Name | Circular Connector Assemblies | Connectors, Interconnects - Circular Connectors |
| Connector Type | Receptacle, Male Pins | Circular / Cylindrical Connectors |