TE Connectivity ™ Connectors, Interconnects - Circular Connectors D38999/25HH21CN

Description
Win Source Part Number: 1025080-D38999/25HH2 1CN Category: Connectors, Interconnects>Circul ar Connectors Series: MIL-DTL-38999 Series III, DTS Number of Positions: 21 Color: Silver Features: Hermetically Sealed Connector Type: Receptacle, Male Pins Termination: Solder Fastening Type: Threaded Package: Bulk Contact Material: Nickel Iron Alloy Voltage Rating: 750VAC, 1050VDC Ingress Protection: Environment Resistant Shielding: Shielded Applications: Aviation, Communication Systems, Industrial Orientation: N (Normal) Standard Package: 1 Shell Size - Insert: 23-21 Contact Finish - Mating: Gold Mounting Type: Panel Mount, Through Hole Temperature Range - Operating: -65°C ~ 200°C Shell Material: Stainless Steel Shell Finish: Electroless Nickel Insert Material: Fluorosilicone Elastomer Alternative Parts (Cross-Reference): D38999/25HH21CNYDTS2 1H23-21CNV001; ECCN: EAR99 Fake Threat In the Open Market: 66 pct. REACH Status: REACH Unaffected HTSUS: 8536.69.4020 Mfr: TE Connectivity Deutsch Connectors Other Names: YDTS21H23-21CNV001 Base Product Number: D38999/25HH Primary Material: Metal
Request a Quote Datasheet
Description
Win Source Part Number: 1025080-D38999/25HH2 1CN Category: Connectors, Interconnects>Circul ar Connectors Series: MIL-DTL-38999 Series III, DTS Number of Positions: 21 Color: Silver Features: Hermetically Sealed Connector Type: Receptacle, Male Pins Termination: Solder Fastening Type: Threaded Package: Bulk Contact Material: Nickel Iron Alloy Voltage Rating: 750VAC, 1050VDC Ingress Protection: Environment Resistant Shielding: Shielded Applications: Aviation, Communication Systems, Industrial Orientation: N (Normal) Standard Package: 1 Shell Size - Insert: 23-21 Contact Finish - Mating: Gold Mounting Type: Panel Mount, Through Hole Temperature Range - Operating: -65°C ~ 200°C Shell Material: Stainless Steel Shell Finish: Electroless Nickel Insert Material: Fluorosilicone Elastomer Alternative Parts (Cross-Reference): D38999/25HH21CNYDTS2 1H23-21CNV001; ECCN: EAR99 Fake Threat In the Open Market: 66 pct. REACH Status: REACH Unaffected HTSUS: 8536.69.4020 Mfr: TE Connectivity Deutsch Connectors Other Names: YDTS21H23-21CNV001 Base Product Number: D38999/25HH Primary Material: Metal
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Circular Connectors - 1025080-D38999/25HH21CN - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Circular Connectors
1025080-D38999/25HH21CN
Connectors, Interconnects - Circular Connectors 1025080-D38999/25HH21CN
Win Source Part Number: 1025080-D38999/25HH2 1CN Category: Connectors, Interconnects>Circul ar Connectors Series: MIL-DTL-38999 Series III, DTS Number of Positions: 21 Color: Silver Features: Hermetically Sealed Connector Type: Receptacle, Male Pins Termination: Solder Fastening Type: Threaded Package: Bulk Contact Material: Nickel Iron Alloy Voltage Rating: 750VAC, 1050VDC Ingress Protection: Environment Resistant Shielding: Shielded Applications: Aviation, Communication Systems, Industrial Orientation: N (Normal) Standard Package: 1 Shell Size - Insert: 23-21 Contact Finish - Mating: Gold Mounting Type: Panel Mount, Through Hole Temperature Range - Operating: -65°C ~ 200°C Shell Material: Stainless Steel Shell Finish: Electroless Nickel Insert Material: Fluorosilicone Elastomer Alternative Parts (Cross-Reference): D38999/25HH21CNYDTS2 1H23-21CNV001; ECCN: EAR99 Fake Threat In the Open Market: 66 pct. REACH Status: REACH Unaffected HTSUS: 8536.69.4020 Mfr: TE Connectivity Deutsch Connectors Other Names: YDTS21H23-21CNV001 Base Product Number: D38999/25HH Primary Material: Metal

Win Source Part Number: 1025080-D38999/25HH21CN
Category: Connectors, Interconnects>Circular Connectors
Series: MIL-DTL-38999 Series III, DTS
Number of Positions: 21
Color: Silver
Features: Hermetically Sealed
Connector Type: Receptacle, Male Pins
Termination: Solder
Fastening Type: Threaded
Package: Bulk
Contact Material: Nickel Iron Alloy
Voltage Rating: 750VAC, 1050VDC
Ingress Protection: Environment Resistant
Shielding: Shielded
Applications: Aviation, Communication Systems, Industrial
Orientation: N (Normal)
Standard Package: 1
Shell Size - Insert: 23-21
Contact Finish - Mating: Gold
Mounting Type: Panel Mount, Through Hole
Temperature Range - Operating: -65°C ~ 200°C
Shell Material: Stainless Steel
Shell Finish: Electroless Nickel
Insert Material: Fluorosilicone Elastomer
Alternative Parts (Cross-Reference): D38999/25HH21CNYDTS21H23-21CNV001;
ECCN: EAR99
Fake Threat In the Open Market: 66 pct.
REACH Status: REACH Unaffected
HTSUS: 8536.69.4020
Mfr: TE Connectivity Deutsch Connectors
Other Names: YDTS21H23-21CNV001
Base Product Number: D38999/25HH
Primary Material: Metal

Buy Now Datasheet
Circular Connector Assemblies - D38999/25HH21CN-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
D38999/25HH21CN-ND
Circular Connector Assemblies D38999/25HH21CN-ND
21 Position Circular Connector Receptacle, Male Pins Solder

21 Position Circular Connector Receptacle, Male Pins Solder

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey
Product Category Electrical Connectors Board Mount Connectors
Product Number 1025080-D38999/25HH21CN D38999/25HH21CN-ND
Product Name Connectors, Interconnects - Circular Connectors Circular Connector Assemblies
Connector Type Circular / Cylindrical Connectors Receptacle, Male Pins
Unlock Full Specs
to access all available technical data

Similar Products

PWRBLADE RECEPTACLE - RIGHT ANGLE - 51625-XX003LF - Amphenol Communications Solutions
Specs
Termination Solder To Board
Current Rating 41.0 to 70.0 amps
Number of Contacts 24 #
View Details
3 suppliers
Circular Connector Assemblies - 1-208223-2-ND - DigiKey
Specs
Connector Type Receptacle, Male Pins
Mounting Panel Mount, Through Hole
Voltage Rating 250 volts
View Details
2 Piece Board to Board Connectors - 0.5mm Pitch Series - Rego Electronics Inc.
Specs
Category Board to Board Connector
Termination Through Hole
Mounting PC Mount
View Details
PCB Connectors - NC2-FL2G-S-03 - kTB Solutions
Specs
Connector Type 2.4mm Connector; 2.4mm Female
Gender Female / Jack
Frequency 0.000 to 50.000 GHz
View Details