Amphenol Corporation D-Subminiature D37S13A4PA00LF

Description
D-Subminiature, D-Sub Standard Board Mount Connector, Input Output Connectors, Signal 37 way Socket Right Angle Solder Europe standard, 200 cycles, Standard Hole, 1.6mm PCB thickness., Amphenol is one of the leading manufacturers of Input Output Connectors. Contact us today for more details of D-Subminiature Delta D Part Number D37S13A4PA00LF.
Request a Quote Datasheet
Description
D-Subminiature, D-Sub Standard Board Mount Connector, Input Output Connectors, Signal 37 way Socket Right Angle Solder Europe standard, 200 cycles, Standard Hole, 1.6mm PCB thickness., Amphenol is one of the leading manufacturers of Input Output Connectors. Contact us today for more details of D-Subminiature Delta D Part Number D37S13A4PA00LF.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Subminiature - D37S13A4PA00LF - Amphenol Communications Solutions
Nashua, NH, United States
D-Subminiature
D37S13A4PA00LF
D-Subminiature D37S13A4PA00LF
D-Subminiature, D-Sub Standard Board Mount Connector, Input Output Connectors, Signal 37 way Socket Right Angle Solder Europe standard, 200 cycles, Standard Hole, 1.6mm PCB thickness., Amphenol is one of the leading manufacturers of Input Output Connectors. Contact us today for more details of D-Subminiature Delta D Part Number D37S13A4PA00LF.

D-Subminiature, D-Sub Standard Board Mount Connector, Input Output Connectors, Signal 37 way Socket Right Angle Solder Europe standard, 200 cycles, Standard Hole, 1.6mm PCB thickness., Amphenol is one of the leading manufacturers of Input Output Connectors. Contact us today for more details of D-Subminiature Delta D Part Number D37S13A4PA00LF.

Supplier's Site Datasheet
DELTA D ANGLED SOLDER

DELTA D ANGLED SOLDER

Buy Now
Swedesboro, NJ, United States
D-Sub Connectors
D37S13A4PA00LF
D-Sub Connectors D37S13A4PA00LF
D37S13A4PA00LF-DSUB R/A STB 37SOCKET LF

D37S13A4PA00LF-DSUB R/A STB 37SOCKET LF

Buy Now
D-Sub Connector Assemblies - 609-5882-ND - DigiKey
Thief River Falls, MN, United States
D-Sub Connector Assemblies
609-5882-ND
D-Sub Connector Assemblies 609-5882-ND
37 Position D-Sub Receptacle, Female Sockets Connector

37 Position D-Sub Receptacle, Female Sockets Connector

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
438-D37S13A4PA00LF
Electronic Connector 438-D37S13A4PA00LF
D Subminiature Connector, 37 Contact(s), Female, Solder Terminal, Socket, LEAD FREE Product overview: D37S13A4PA00LF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Centronics Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 438-D37S13A4PA00LF can be used for catalog matching and distributor lookup.

D Subminiature Connector, 37 Contact(s), Female, Solder Terminal, Socket, LEAD FREE Product overview: D37S13A4PA00LF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Centronics Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 438-D37S13A4PA00LF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
D Sub Conn, Rcpt, 37Pos, Solder; D Sub Connector Type Amphenol Communications Solutions - 28AH8668 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Conn, Rcpt, 37Pos, Solder; D Sub Connector Type Amphenol Communications Solutions
28AH8668
D Sub Conn, Rcpt, 37Pos, Solder; D Sub Connector Type Amphenol Communications Solutions 28AH8668
D SUB CONN, RCPT, 37POS, SOLDER; D Sub Connector Type:Standard; Gender:Receptacle; Product Range:FCI Delta D Series; No. of Contacts:37Contacts; D Sub Shell Size:DC; Contact Termination Type:Solder; Contact Material:Phosphor Bronze RoHS Compliant: Yes

D SUB CONN, RCPT, 37POS, SOLDER; D Sub Connector Type:Standard; Gender:Receptacle; Product Range:FCI Delta D Series; No. of Contacts:37Contacts; D Sub Shell Size:DC; Contact Termination Type:Solder; Contact Material:Phosphor Bronze RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Amphenol Communications Solutions PEI-Genesis Powell Electronics, Inc. DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number D37S13A4PA00LF Amphenol FCI Asia D37S13A4PA00LF D37S13A4PA00LF 609-5882-ND 438-D37S13A4PA00LF 28AH8668
Product Name D-Subminiature D-Sub Connectors D-Sub Connector Assemblies Electronic Connector D Sub Conn, Rcpt, 37Pos, Solder; D Sub Connector Type Amphenol Communications Solutions
Connector Type D-Sub Connector; PC Card Connector D-Sub Connector Receptacle, Female Sockets D-Sub Connector
Geometry Right Angle
Termination Solder Tail Solder Solder
Mounting Standard Hole Through Hole, Right Angle
Voltage Rating 300 volts 300 volts 300 volts
Unlock Full Specs
to access all available technical data