Minitek ® 2.00mm BTB/WTB, Minitek ® 2.00mm, Wire To Board, Shrouded Header, Right Angle, Through Hole, Double Row, 24 Positions, Amphenol is one of the leading manufacturers of minitek shrouded header straight. Contact us today for more details of minitek shrouded header straight , part number 98464-G61-24LF.
"Connector Header Through Hole, Right Angle 24 position 0.079"" (2.00mm)"
MINITEK SHROUDED HDR TMT / ROHS COMPLIANT: YES
| Amphenol Communications Solutions | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | 98464-G61-24LF | 609-2570-ND | 52Y0570 |
| Product Name | Minitek ® 2.00mm BTB/WTB | Headers, Male Pins | Minitek Shrouded Hdr Tmt / Rohs Compliant Amphenol Communications Solutions |
| Connector Type | Wire to Board Connector | Header Connector; Header | |
| Geometry | Right Angle | ||
| Termination | Through Hole | ||
| Voltage Rating | 200 volts | 200 volts |