Minitek ® 2.00mm BTB/WTB, Minitek ® , Board/Wire to Board Connectors, Shrouded Header - Through Hole - Double row - 34 Positions - 2mm (0.079inch) - Right Angle, Amphenol is one of the leading manufacturers of MINITEK ® 2.00MM. Contact us today for more details of Minitek ® , part number 98464-G61-34LF.
"Connector Header Through Hole, Right Angle 34 position 0.079"" (2.00mm)"
MINITEK SHROUDED HDR TMT / ROHS COMPLIANT: YES
MINITEK SHROUDED HDR TMT
| Amphenol Communications Solutions | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | 98464-G61-34LF | 609-2557-ND | 20M3369 |
| Product Name | Minitek ® 2.00mm BTB/WTB | Headers, Male Pins | Minitek Shrouded Hdr Tmt / Rohs Compliant Amphenol Communications Solutions |
| Connector Type | Wire to Board Connector | Header Connector; Header | |
| Geometry | Right Angle | ||
| Termination | Through Hole | ||
| Voltage Rating | 200 volts | 200 volts |