Minitek ® 2.00mm BTB/WTB, Minitek ® , Board/Wire to Board Connectors, Shrouded Header - Through Hole - Double row - 8 Positions - 2mm (0.079inch) - Right Angle, Amphenol is one of the leading manufacturers of MINITEK ® 2.00MM. Contact us today for more details of Minitek ® , part number 98464-G61-08ULF.
"Connector Header Through Hole, Right Angle 8 position 0.079"" (2.00mm)"
MINITEK ROHS COMPLIANT: YES
CONNECTOR, HEADER, 8POS, 2ROW, 2MM; Connector Systems:Wire-to-Boar
MINITEK ROHS COMPLIANT: YES
| Amphenol Communications Solutions | DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 98464-G61-08ULF | 609-6030-ND | 38AH5016 | 63K1985 |
| Product Name | Minitek ® 2.00mm BTB/WTB | Headers, Male Pins | Minitek Rohs Compliant Amphenol Communications Solutions | Connector, Header, 8Pos, 2Row, 2Mm; Connector Systems Amphenol Communications Solutions |
| Connector Type | Wire to Board Connector | Header Connector; Header | Wire to Board Connector | |
| Geometry | Right Angle | |||
| Termination | Through Hole | Through Hole | ||
| Voltage Rating | 200 volts | 200 volts |