TE Connectivity Automotive Headers 9-966140-5

Description
Body Features Connector & Keying Code : A Primary Product Color : Black Configuration Features Number of Positions : 6 Number of Rows : 3 Number of Signal Positions : 6 PCB Mount Orientation : Horizontal Contact Features Contact Mating Area Plating Material : Tin (Sn) Contact Type : Tab Mating Tab Thickness : .8 MM  [.031 INCH ] Mating Tab Width : 2.8 MM  [.11 INCH ] Dimensions Connector Length : 26 MM  [1.024 INCH ] Connector Width : 20.3 MM  [.791 INCH ] Profile Height from PCB : 26.2 MM  [1.031 INCH ] Electrical Characteristics Nominal Voltage Architecture (V) : 24, 12 Operating Voltage (VDC) : 24 Housing Features Centerline (Pitch) : 3.5 MM  [.138 INCH ] Industry Standards UL Flammability Rating : UL 94HB Mechanical Attachment Connector Mounting Type : Panel Mount Mating Alignment : With Mating Retention Type : Locking Interface PCB Mount Alignment : Without PCB Mount Retention : Without PCB Mount Retention Type : Solder Tail Panel Mount Feature : With Operation/Applicatio n Circuit Application : Signal Shielded : No Packaging Features Packaging Method : Tray Packaging Quantity : 168 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Connector Shape : Rectangular Connector System : Wire-to-Board Header Type : Fully Shrouded Mixed & Hybrid Header : No Sealable : No Termination Features Termination Method to PCB : Through Hole - Solder Usage Conditions Operating Temperature (Max) : 85 DEGC , 80 DEGC , 100 DEGC , 70 DEGC , 65 DEGC , 75 DEGC , 90 DEGC  [212 DEGF ] Operating Temperature Range : -30 - 100 DEGC  [-22 - 212 DEGF ]
Request a Quote Datasheet
Description
Body Features Connector & Keying Code : A Primary Product Color : Black Configuration Features Number of Positions : 6 Number of Rows : 3 Number of Signal Positions : 6 PCB Mount Orientation : Horizontal Contact Features Contact Mating Area Plating Material : Tin (Sn) Contact Type : Tab Mating Tab Thickness : .8 MM  [.031 INCH ] Mating Tab Width : 2.8 MM  [.11 INCH ] Dimensions Connector Length : 26 MM  [1.024 INCH ] Connector Width : 20.3 MM  [.791 INCH ] Profile Height from PCB : 26.2 MM  [1.031 INCH ] Electrical Characteristics Nominal Voltage Architecture (V) : 24, 12 Operating Voltage (VDC) : 24 Housing Features Centerline (Pitch) : 3.5 MM  [.138 INCH ] Industry Standards UL Flammability Rating : UL 94HB Mechanical Attachment Connector Mounting Type : Panel Mount Mating Alignment : With Mating Retention Type : Locking Interface PCB Mount Alignment : Without PCB Mount Retention : Without PCB Mount Retention Type : Solder Tail Panel Mount Feature : With Operation/Applicatio n Circuit Application : Signal Shielded : No Packaging Features Packaging Method : Tray Packaging Quantity : 168 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Connector Shape : Rectangular Connector System : Wire-to-Board Header Type : Fully Shrouded Mixed & Hybrid Header : No Sealable : No Termination Features Termination Method to PCB : Through Hole - Solder Usage Conditions Operating Temperature (Max) : 85 DEGC , 80 DEGC , 100 DEGC , 70 DEGC , 65 DEGC , 75 DEGC , 90 DEGC  [212 DEGF ] Operating Temperature Range : -30 - 100 DEGC  [-22 - 212 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive Headers - 9-966140-5 - TE Connectivity
Berwyn, PA, United States
Automotive Headers
9-966140-5
Automotive Headers 9-966140-5
Body Features Connector & Keying Code : A Primary Product Color : Black Configuration Features Number of Positions : 6 Number of Rows : 3 Number of Signal Positions : 6 PCB Mount Orientation : Horizontal Contact Features Contact Mating Area Plating Material : Tin (Sn) Contact Type : Tab Mating Tab Thickness : .8 MM  [.031 INCH ] Mating Tab Width : 2.8 MM  [.11 INCH ] Dimensions Connector Length : 26 MM  [1.024 INCH ] Connector Width : 20.3 MM  [.791 INCH ] Profile Height from PCB : 26.2 MM  [1.031 INCH ] Electrical Characteristics Nominal Voltage Architecture (V) : 24, 12 Operating Voltage (VDC) : 24 Housing Features Centerline (Pitch) : 3.5 MM  [.138 INCH ] Industry Standards UL Flammability Rating : UL 94HB Mechanical Attachment Connector Mounting Type : Panel Mount Mating Alignment : With Mating Retention Type : Locking Interface PCB Mount Alignment : Without PCB Mount Retention : Without PCB Mount Retention Type : Solder Tail Panel Mount Feature : With Operation/Applicatio n Circuit Application : Signal Shielded : No Packaging Features Packaging Method : Tray Packaging Quantity : 168 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Connector Shape : Rectangular Connector System : Wire-to-Board Header Type : Fully Shrouded Mixed & Hybrid Header : No Sealable : No Termination Features Termination Method to PCB : Through Hole - Solder Usage Conditions Operating Temperature (Max) : 85 DEGC , 80 DEGC , 100 DEGC , 70 DEGC , 65 DEGC , 75 DEGC , 90 DEGC  [212 DEGF ] Operating Temperature Range : -30 - 100 DEGC  [-22 - 212 DEGF ]

Body Features


  • Connector & Keying Code : A
  • Primary Product Color : Black

Configuration Features


  • Number of Positions : 6
  • Number of Rows : 3
  • Number of Signal Positions : 6
  • PCB Mount Orientation : Horizontal

Contact Features


  • Contact Mating Area Plating Material : Tin (Sn)
  • Contact Type : Tab
  • Mating Tab Thickness : .8 MM  [.031 INCH ]
  • Mating Tab Width : 2.8 MM  [.11 INCH ]

Dimensions


  • Connector Length : 26 MM  [1.024 INCH ]
  • Connector Width : 20.3 MM  [.791 INCH ]
  • Profile Height from PCB : 26.2 MM  [1.031 INCH ]

Electrical Characteristics


  • Nominal Voltage Architecture (V) : 24, 12
  • Operating Voltage (VDC) : 24

Housing Features


  • Centerline (Pitch) : 3.5 MM  [.138 INCH ]

Industry Standards


  • UL Flammability Rating : UL 94HB

Mechanical Attachment


  • Connector Mounting Type : Panel Mount
  • Mating Alignment : With
  • Mating Retention Type : Locking Interface
  • PCB Mount Alignment : Without
  • PCB Mount Retention : Without
  • PCB Mount Retention Type : Solder Tail
  • Panel Mount Feature : With

Operation/Application


  • Circuit Application : Signal
  • Shielded : No

Packaging Features


  • Packaging Method : Tray
  • Packaging Quantity : 168

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector Product Type : Connector Assembly
  • Connector Shape : Rectangular
  • Connector System : Wire-to-Board
  • Header Type : Fully Shrouded
  • Mixed & Hybrid Header : No
  • Sealable : No

Termination Features


  • Termination Method to PCB : Through Hole - Solder

Usage Conditions


  • Operating Temperature (Max) : 85 DEGC , 80 DEGC , 100 DEGC , 70 DEGC , 65 DEGC , 75 DEGC , 90 DEGC  [212 DEGF ]
  • Operating Temperature Range : -30 - 100 DEGC  [-22 - 212 DEGF ]
Buy Now
Headers, Male Pins - A141422-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
A141422-ND
Headers, Male Pins A141422-ND
"Connector Header Through Hole, Right Angle 6 position 0.197"" (5.00mm)"

"Connector Header Through Hole, Right Angle 6 position 0.197"" (5.00mm)"

Buy Now Datasheet
Automotive Connectors - 1615229 - RS Components, Ltd.
Corby, Northants, United Kingdom
Automotive Connectors
1615229
Automotive Connectors 1615229
TE Connectivity 9-966140-5

TE Connectivity 9-966140-5

Supplier's Site
Automotive Connectors - 7183821P - RS Components, Ltd.
Corby, Northants, United Kingdom
Automotive Connectors
7183821P
Automotive Connectors 7183821P
TE Connectivity 9-966140-5

TE Connectivity 9-966140-5

Supplier's Site
Automotive Connectors - 7183821 - RS Components, Ltd.
Corby, Northants, United Kingdom
Automotive Connectors
7183821
Automotive Connectors 7183821
TE Connectivity 9-966140-5

TE Connectivity 9-966140-5

Supplier's Site
Swedesboro, NJ, United States
Automotive Connectors
9-966140-5
Automotive Connectors 9-966140-5
MESSERLEISTE 6P

MESSERLEISTE 6P

Buy Now
Swedesboro, NJ, United States
Automotive Connectors
9-966140-5
Automotive Connectors 9-966140-5
Automotive Connectors

Automotive Connectors

Buy Now
Circular Connector, Cpc Series 3, Plug, 3, Socket, Cable Mount, 17-3 Rohs Compliant Amp - Te Connectivity - 74T0943 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Cpc Series 3, Plug, 3, Socket, Cable Mount, 17-3 Rohs Compliant Amp - Te Connectivity
74T0943
Circular Connector, Cpc Series 3, Plug, 3, Socket, Cable Mount, 17-3 Rohs Compliant Amp - Te Connectivity 74T0943
Circular Connector, CPC Series 3, Plug, 3, Socket, Cable Mount, 17-3 RoHS Compliant: Yes

Circular Connector, CPC Series 3, Plug, 3, Socket, Cable Mount, 17-3 RoHS Compliant: Yes

Supplier's Site
Messerleiste 6P Amp - Te Connectivity - 42AJ7576 - Newark, An Avnet Company
Chicago, IL, United States
Messerleiste 6P Amp - Te Connectivity
42AJ7576
Messerleiste 6P Amp - Te Connectivity 42AJ7576
MESSERLEISTE 6P

MESSERLEISTE 6P

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey RS Components, Ltd. RS Components, Ltd. Powell Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 9-966140-5 A141422-ND 1615229 7183821P 9-966140-5 74T0943 42AJ7576
Product Name Automotive Headers Headers, Male Pins Automotive Connectors Automotive Connectors Automotive Connectors Circular Connector, Cpc Series 3, Plug, 3, Socket, Cable Mount, 17-3 Rohs Compliant Amp - Te Connectivity Messerleiste 6P Amp - Te Connectivity
Connector Type Automotive Connector; Wire to Board Connector Header Connector; Header Automotive Connector; Wire to Board Connector Automotive Connector Automotive Connector Circular / Cylindrical Connectors
Termination Through Hole - Solder Solder Solder
Mounting Panel Mount Through Hole, Right Angle Through hole
Voltage Rating 24 volts 24 volts
Unlock Full Specs
to access all available technical data