Minitek ® 2.00mm BTB/WTB, Minitek ® , Board/Wire to Board Connectors, Shrouded Header - Through Hole - Double row - 44 Positions - 2mm (0.079inch) - Right Angle, Amphenol is one of the leading manufacturers of MINITEK ® 2.00MM. Contact us today for more details of Minitek ® , part number 98464-G61-44ULF.
"Connector Header Through Hole, Right Angle 44 position 0.079"" (2.00mm)"
| Amphenol Communications Solutions | DigiKey | |
|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors |
| Product Number | 98464-G61-44ULF | 609-98464-G61-44ULF-ND |
| Product Name | Minitek ® 2.00mm BTB/WTB | Headers, Male Pins |
| Connector Type | Wire to Board Connector | Header Connector; Header |
| Geometry | Right Angle | |
| Termination | Through Hole | |
| Voltage Rating | 200 volts | 200 volts |