Jack Modular Connector 8p8c (RJ45, Ethernet) Vertical Unshielded Cat5
CAT5 RJ45 MODULAR JACK, 8 POSITION, 1 PORT; Modular Connector Type:RJ45 Jack; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat5; IP Rating:-; Connector Mounting:Through Hole Mount RoHS Compliant: Yes
CONN MOD JACK 8P8C VERT UNSHLD
Modular Connectors / Ethernet Connectors 1X1 VERTICAL UNSHIELDED
| DigiKey | Newark, An Avnet Company | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 151-1070-ND | 07J7063 | A00-108-620-450 | A00-108-620-450 |
| Product Name | Modular/Ethernet Connector (RJ45, RJ11) Jacks | Cat5 Rj45 Modular Jack, 8 Position, 1 Port; Modular Connector Type Edac | Modular Connector Jacks | Modular Connectors / Ethernet Connectors |
| Category | Modular Connector and RJ Connector | |||
| Connector Type | RJ-11; RJ-45; Jack | Modular Connector and RJ Connector | Modular Connector and RJ Connector | Modular Connector and RJ Connector |
| Mounting | Through Hole | Through Hole Mount | Through Hole | |
| Gender | Female / Jack | Female / Jack |