Win Source Part Number: 1350162-A-2014-2S-4-
Category: Connectors, Interconnects - Modular Connectors - Modular Connector Jacks
Features: Board Lock
Connector Type: Jack
Number of Rows: 1
Termination: Solder
Contact Finish: Gold
Contact Finish Thickness: 6.00µin (0.152µm)
Package: Tray
Contact Material: Phosphor Bronze
Shielding: Shielded
Housing Material: Polybutylene Terephthalate (PBT) , Glass Filled
Orientation: Vertical
Number of Ports: 1
Standard Package: 100
LED Color: Does Not Contain LED
Tab Direction: User Selectable
Number of Positions/Contacts: 8p8c (RJ45, Ethernet)
Mounting Type: Through Hole
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 61 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Mfr: Assmann WSW Components
Base Product Number: A-2014
Jack Modular Connector 8p8c (RJ45, Ethernet) Vertical Shielded
| Win Source Electronics | DigiKey | |
|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors |
| Product Number | 1350162-A-2014-2S-4-N-R | AE10399-ND |
| Product Name | Connectors, Interconnects - Modular Connectors - Modular Connector Jacks | Modular/Ethernet Connector (RJ45, RJ11) Jacks |
| Connector Type | Modular Connector and RJ Connector | RJ-11; RJ-45; Jack |