Amphenol Corporation Minitek ® 2.00mm BTB/WTB 98464-G61-10LF

Description
Minitek ® 2.00mm BTB/WTB, Minitek ® , Board/Wire to Board Connector, 2.00mm (0, 079in), Shrouded Right Angle Header, Through Hole, Double Row, 10 positions, Amphenol is one of the leading manufacturers of minitek shrouded header straight. Contact us today for more details of minitek shrouded header straight , part number 98464-G61-10LF.
Request a Quote Datasheet
Description
Minitek ® 2.00mm BTB/WTB, Minitek ® , Board/Wire to Board Connector, 2.00mm (0, 079in), Shrouded Right Angle Header, Through Hole, Double Row, 10 positions, Amphenol is one of the leading manufacturers of minitek shrouded header straight. Contact us today for more details of minitek shrouded header straight , part number 98464-G61-10LF.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Minitek ® 2.00mm BTB/WTB - 98464-G61-10LF - Amphenol Communications Solutions
Nashua, NH, United States
Minitek ® 2.00mm BTB/WTB
98464-G61-10LF
Minitek ® 2.00mm BTB/WTB 98464-G61-10LF
Minitek ® 2.00mm BTB/WTB, Minitek ® , Board/Wire to Board Connector, 2.00mm (0, 079in), Shrouded Right Angle Header, Through Hole, Double Row, 10 positions, Amphenol is one of the leading manufacturers of minitek shrouded header straight. Contact us today for more details of minitek shrouded header straight , part number 98464-G61-10LF.

Minitek ® 2.00mm BTB/WTB, Minitek ® , Board/Wire to Board Connector, 2.00mm (0, 079in), Shrouded Right Angle Header, Through Hole, Double Row, 10 positions, Amphenol is one of the leading manufacturers of minitek shrouded header straight. Contact us today for more details of minitek shrouded header straight , part number 98464-G61-10LF.

Supplier's Site Datasheet
Headers, Male Pins - 609-2555-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
609-2555-ND
Headers, Male Pins 609-2555-ND
"Connector Header Through Hole, Right Angle 10 position 0.079"" (2.00mm)"

"Connector Header Through Hole, Right Angle 10 position 0.079"" (2.00mm)"

Buy Now Datasheet
Conn, R/a Header, 10Pos, 2Row, 2Mm; Connector Systems Amphenol Communications Solutions - 58T7666 - Newark, An Avnet Company
Chicago, IL, United States
Conn, R/a Header, 10Pos, 2Row, 2Mm; Connector Systems Amphenol Communications Solutions
58T7666
Conn, R/a Header, 10Pos, 2Row, 2Mm; Connector Systems Amphenol Communications Solutions 58T7666
CONN, R/A HEADER, 10POS, 2ROW, 2MM; Connector Systems:Board-to-Boa rd, Wire-to-Board; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:10Contacts; Contact Termination Type:Through Hole Right Angle; Connector Shroud:Shrouded RoHS Compliant: Yes

CONN, R/A HEADER, 10POS, 2ROW, 2MM; Connector Systems:Board-to-Board, Wire-to-Board; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:10Contacts; Contact Termination Type:Through Hole Right Angle; Connector Shroud:Shrouded RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Amphenol Communications Solutions DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors
Product Number 98464-G61-10LF 609-2555-ND 58T7666
Product Name Minitek ® 2.00mm BTB/WTB Headers, Male Pins Conn, R/a Header, 10Pos, 2Row, 2Mm; Connector Systems Amphenol Communications Solutions
Connector Type Wire to Board Connector Header Connector; Header Board to Board Connector; Wire to Board Connector
Geometry Right Angle
Termination Through Hole Through Hole Right Angle
Voltage Rating 200 volts 200 volts
Unlock Full Specs
to access all available technical data

Similar Products

.110 Male SMT Edge Connector on T&R - 3579TR - Keystone Electronics Corp.
Specs
Connector Type Card Edge Connector
Mounting SMT
Current Rating 10.0 amps
View Details
2 suppliers
PwrBlade ® - 51915-157LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Termination Solder To Board
Current Rating 41.0 to 70.0 amps
Number of Contacts 8 #
View Details
3 suppliers
KMC Series: High Density PCB Connectors -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Category Board to Board Connector; Military Connector
View Details
Polarized Nano Connectors - COTS - A79617-001 - Omnetics Connector Corporation
Specs
Connector Type Micro Connector and Nano Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector
Coupling / Adapter Coupling / Adapter
Geometry Straight
View Details
2 suppliers