Minitek ® 2.00mm BTB/WTB, Minitek ® , Board/Wire to Board Connector, 2.00mm (0, 079in), Shrouded Right Angle Header, Through Hole, Double Row, 12 positions, Amphenol is one of the leading manufacturers of minitek shrouded header straight. Contact us today for more details of minitek shrouded header straight , part number 98464-G61-12LF.
"Connector Header Through Hole, Right Angle 12 position 0.079"" (2.00mm)"
CONN, R/A HEADER, 12POS, 2ROW, 2MM; Connector Systems:Wire-to-Boar
| Amphenol Communications Solutions | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | 98464-G61-12LF | 609-2551-ND | 58T7665 |
| Product Name | Minitek ® 2.00mm BTB/WTB | Headers, Male Pins | Conn, R/a Header, 12Pos, 2Row, 2Mm; Connector Systems Amphenol Communications Solutions |
| Connector Type | Wire to Board Connector | Header Connector; Header | Wire to Board Connector |
| Geometry | Right Angle | ||
| Termination | Through Hole | Through Hole Right Angle | |
| Voltage Rating | 200 volts | 200 volts |