Amphenol Corporation Minitek ® 2.00mm BTB/WTB 98464-G61-06ULF

Description
Minitek ® 2.00mm BTB/WTB, Minitek ® , Board/Wire to Board Connectors, Shrouded Header - Through Hole - Double row - 6 Positions - 2mm (0.079inch) - Right Angle, Amphenol is one of the leading manufacturers of MINITEK ® 2.00MM. Contact us today for more details of Minitek ® , part number 98464-G61-06ULF.
Request a Quote Datasheet
Description
Minitek ® 2.00mm BTB/WTB, Minitek ® , Board/Wire to Board Connectors, Shrouded Header - Through Hole - Double row - 6 Positions - 2mm (0.079inch) - Right Angle, Amphenol is one of the leading manufacturers of MINITEK ® 2.00MM. Contact us today for more details of Minitek ® , part number 98464-G61-06ULF.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Minitek ® 2.00mm BTB/WTB - 98464-G61-06ULF - Amphenol Communications Solutions
Nashua, NH, United States
Minitek ® 2.00mm BTB/WTB
98464-G61-06ULF
Minitek ® 2.00mm BTB/WTB 98464-G61-06ULF
Minitek ® 2.00mm BTB/WTB, Minitek ® , Board/Wire to Board Connectors, Shrouded Header - Through Hole - Double row - 6 Positions - 2mm (0.079inch) - Right Angle, Amphenol is one of the leading manufacturers of MINITEK ® 2.00MM. Contact us today for more details of Minitek ® , part number 98464-G61-06ULF.

Minitek ® 2.00mm BTB/WTB, Minitek ® , Board/Wire to Board Connectors, Shrouded Header - Through Hole - Double row - 6 Positions - 2mm (0.079inch) - Right Angle, Amphenol is one of the leading manufacturers of MINITEK ® 2.00MM. Contact us today for more details of Minitek ® , part number 98464-G61-06ULF.

Supplier's Site Datasheet
Headers, Male Pins - 609-6563-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
609-6563-ND
Headers, Male Pins 609-6563-ND
"Connector Header Through Hole, Right Angle 6 position 0.079"" (2.00mm)"

"Connector Header Through Hole, Right Angle 6 position 0.079"" (2.00mm)"

Buy Now Datasheet
Conn, R/a Header, 6Pos, 2Row, 2Mm; Connector Systems Amphenol Communications Solutions - 20M3368 - Newark, An Avnet Company
Chicago, IL, United States
Conn, R/a Header, 6Pos, 2Row, 2Mm; Connector Systems Amphenol Communications Solutions
20M3368
Conn, R/a Header, 6Pos, 2Row, 2Mm; Connector Systems Amphenol Communications Solutions 20M3368
CONN, R/A HEADER, 6POS, 2ROW, 2MM; Connector Systems:Board-to-Boa rd, Wire-to-Board; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:6Contacts; Contact Termination Type:Through Hole Right Angle; Connector Shroud:Shrouded RoHS Compliant: Yes

CONN, R/A HEADER, 6POS, 2ROW, 2MM; Connector Systems:Board-to-Board, Wire-to-Board; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:6Contacts; Contact Termination Type:Through Hole Right Angle; Connector Shroud:Shrouded RoHS Compliant: Yes

Supplier's Site
Minitek / Amphenol Fci Rohs Compliant Amphenol Communications Solutions - 39AJ5658 - Newark, An Avnet Company
Chicago, IL, United States
Minitek / Amphenol Fci Rohs Compliant Amphenol Communications Solutions
39AJ5658
Minitek / Amphenol Fci Rohs Compliant Amphenol Communications Solutions 39AJ5658
MINITEK / AMPHENOL FCI ROHS COMPLIANT: YES

MINITEK / AMPHENOL FCI ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Amphenol Communications Solutions DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number 98464-G61-06ULF 609-6563-ND 20M3368 39AJ5658
Product Name Minitek ® 2.00mm BTB/WTB Headers, Male Pins Conn, R/a Header, 6Pos, 2Row, 2Mm; Connector Systems Amphenol Communications Solutions Minitek / Amphenol Fci Rohs Compliant Amphenol Communications Solutions
Connector Type Wire to Board Connector Header Connector; Header Board to Board Connector; Wire to Board Connector
Geometry Right Angle
Termination Through Hole Through Hole Right Angle
Voltage Rating 200 volts 200 volts
Unlock Full Specs
to access all available technical data

Similar Products

Headers, Male Pins - A28681-ND - DigiKey
Specs
Connector Type Header Connector; Header
Mounting Through Hole, Right Angle
Current Rating 3.0 amps
View Details
3 suppliers
PCB Connectors - NCA-FL2G-S-03 - kTB Solutions
Specs
Connector Type SMA; SSMA Female
Gender Female / Jack
Frequency 0.000 to 40.000 GHz
View Details
PwrBlade ® - 51915-135LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Termination Solder To Board
Current Rating 41.0 to 70.0 amps
Number of Contacts 12 #
View Details
3 suppliers
Memory Card Socket CFast Card Connectors Series - CFast Card Embedded Host Connectors - Rego Electronics Inc.
Specs
Category PC Card Connector
Connector Type CFast
Gender Female / Jack
View Details