Body Features Primary Product Color : Brown
Configuration Features Number of Positions : 69 Number of Rows : 3 Number of Sections : 4 PCB Mount Orientation : Right Angle
Contact Features Contact Mating Area Plating Material : Silver (Ag) Contact Type : Tab Mating Tab Thickness : .8 MM [.031 INCH ] Mating Tab Width : 3 MM [.118 INCH ]
Dimensions Profile Height from PCB : 20 MM [.787 INCH ]
Housing Features Centerline (Pitch) : 5 MM [.197 INCH ]
Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Retention Type : Locking Interface PCB Mount Alignment : Without PCB Mount Retention : With PCB Mount Retention Type : Mounting Hole Panel Mount Feature : With
Operation/Applicatio
n Circuit Application : Power Shielded : No
Packaging Features Packaging Method : Tray Packaging Quantity : 28
Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Connector Shape : Rectangular Connector System : Wire-to-Board Header Type : Fully Shrouded Mixed & Hybrid Header : No Sealable : No
Termination Features Termination Method to PCB : Through Hole - Solder
Usage Conditions Operating Temperature (Max) : 120 DEGC [248 DEGF ] Operating Temperature Range : -40 - 120 DEGC [-40 - 248 DEGF ]
TE Connectivity
DigiKey
Done
Request a Quote
Email Supplier
Datasheet
Description
Body Features Primary Product Color : Brown
Configuration Features Number of Positions : 69 Number of Rows : 3 Number of Sections : 4 PCB Mount Orientation : Right Angle
Contact Features Contact Mating Area Plating Material : Silver (Ag) Contact Type : Tab Mating Tab Thickness : .8 MM [.031 INCH ] Mating Tab Width : 3 MM [.118 INCH ]
Dimensions Profile Height from PCB : 20 MM [.787 INCH ]
Housing Features Centerline (Pitch) : 5 MM [.197 INCH ]
Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Retention Type : Locking Interface PCB Mount Alignment : Without PCB Mount Retention : With PCB Mount Retention Type : Mounting Hole Panel Mount Feature : With
Operation/Applicatio
n Circuit Application : Power Shielded : No
Packaging Features Packaging Method : Tray Packaging Quantity : 28
Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Connector Shape : Rectangular Connector System : Wire-to-Board Header Type : Fully Shrouded Mixed & Hybrid Header : No Sealable : No
Termination Features Termination Method to PCB : Through Hole - Solder
Usage Conditions Operating Temperature (Max) : 120 DEGC [248 DEGF ] Operating Temperature Range : -40 - 120 DEGC [-40 - 248 DEGF ]
Body Features Primary Product Color : Brown
Configuration Features Number of Positions : 69 Number of Rows : 3 Number of Sections : 4 PCB Mount Orientation : Right Angle
Contact Features Contact Mating Area Plating Material : Silver (Ag) Contact Type : Tab Mating Tab Thickness : .8 MM [.031 INCH ] Mating Tab Width : 3 MM [.118 INCH ]
Dimensions Profile Height from PCB : 20 MM [.787 INCH ]
Housing Features Centerline (Pitch) : 5 MM [.197 INCH ]
Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Retention Type : Locking Interface PCB Mount Alignment : Without PCB Mount Retention : With PCB Mount Retention Type : Mounting Hole Panel Mount Feature : With
Operation/Applicatio
n Circuit Application : Power Shielded : No
Packaging Features Packaging Method : Tray Packaging Quantity : 28
Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Connector Shape : Rectangular Connector System : Wire-to-Board Header Type : Fully Shrouded Mixed & Hybrid Header : No Sealable : No
Termination Features Termination Method to PCB : Through Hole - Solder
Usage Conditions Operating Temperature (Max) : 120 DEGC [248 DEGF ] Operating Temperature Range : -40 - 120 DEGC [-40 - 248 DEGF ]
Body Features
Primary Product Color : Brown
Configuration Features
Number of Positions : 69
Number of Rows : 3
Number of Sections : 4
PCB Mount Orientation : Right Angle
Contact Features
Contact Mating Area Plating Material : Silver (Ag)
Contact Type : Tab
Mating Tab Thickness : .8 MM [.031 INCH ]
Mating Tab Width : 3 MM [.118 INCH ]
Dimensions
Profile Height from PCB : 20 MM [.787 INCH ]
Housing Features
Centerline (Pitch) : 5 MM [.197 INCH ]
Mechanical Attachment
Connector Mounting Type : Board Mount
Mating Alignment : With
Mating Retention Type : Locking Interface
PCB Mount Alignment : Without
PCB Mount Retention : With
PCB Mount Retention Type : Mounting Hole
Panel Mount Feature : With
Operation/Application
Circuit Application : Power
Shielded : No
Packaging Features
Packaging Method : Tray
Packaging Quantity : 28
Product Type Features
Connector & Contact Terminates To : Printed Circuit Board
Connector Product Type : Connector Assembly
Connector Shape : Rectangular
Connector System : Wire-to-Board
Header Type : Fully Shrouded
Mixed & Hybrid Header : No
Sealable : No
Termination Features
Termination Method to PCB : Through Hole - Solder
Usage Conditions
Operating Temperature (Max) : 120 DEGC [248 DEGF ]
Operating Temperature Range : -40 - 120 DEGC [-40 - 248 DEGF ]