Jack Modular Connector 8p8c (RJ45, Ethernet) 90° Angle (Right) Shielded Cat5
Modular Connectors / Ethernet Connectors 1X2 RIGHT ANGLE SHIELDED
CAT5 RJ45 MODULAR JACK, 8 POSITION, 2 PORT; Modular Connector Type:RJ45 Jack; Port Configuration:1 x 2 (Ganged); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat5; IP Rating:-; Connector Orientation:Right Angle RoHS Compliant: Yes
| DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 151-1075-ND | A00-216-662-450 | 59K0107 |
| Product Name | Modular/Ethernet Connector (RJ45, RJ11) Jacks | Modular Connectors / Ethernet Connectors | Cat5 Rj45 Modular Jack, 8 Position, 2 Port; Modular Connector Type Edac |
| Category | Modular Connector and RJ Connector |