15 Position D-Sub, High Density Receptacle, Female Sockets Connector
CONN D-SUB HD RCPT 15P R/A SLDR
| DigiKey | ODG (Origin Data Global) | |
|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors |
| Product Number | 999-H15FA-ND | 999-H15-PS2L571 |
| Product Name | D-Sub Connector Assemblies | D-Sub Connector Assemblies |
| Category | D-Sub Connector | |
| Connector Type | Receptacle, Female Sockets | D-Sub Connector |
| Mounting | Board Edge, Through Hole, Right Angle | Board Edge, Through Hole, Right Angle |