Minitek ® 2.00mm BTB/WTB, Minitek ® , Board/Wire to Board Connector, 2.00mm (0, 079in), Shrouded Right Angle Header, Through Hole, Double Row, 8 positions, Amphenol is one of the leading manufacturers of minitek shrouded header straight. Contact us today for more details of minitek shrouded header straight , part number 98464-G61-08LF.
"Connector Header Through Hole, Right Angle 8 position 0.079"" (2.00mm)"
CONNECTOR, HEADER, 8 POSITION, 2 ROW; Connector Systems:Wire-to-Boar
| Amphenol Communications Solutions | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | 98464-G61-08LF | 609-2547-ND | 72R4816 |
| Product Name | Minitek ® 2.00mm BTB/WTB | Headers, Male Pins | Connector, Header, 8 Position, 2 Row; Connector Systems Amphenol Communications Solutions |
| Connector Type | Wire to Board Connector | Header Connector; Header | Wire to Board Connector |
| Geometry | Right Angle | ||
| Termination | Through Hole | Through Hole | |
| Voltage Rating | 200 volts | 200 volts |